AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
IC MCU 8/16B 128KB FLASH 100CBGA Product overview: ATXMEGA128A1U-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-CU
Win Source Part Number: 1264472-ATXMEGA128A1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® A1U
Core Processor: AVR
Speed: 32MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal
Package / Case: 100-TFBGA
Supplier Device Package: 100-CBGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATXMEGA128A1UCU
Base Product Number: ATXMEGA128
8-bit Microcontrollers - MCU 100BGA, IND TEMP GREEN, 1.6-3.6V
IC MCU 8/16B 128KB FLASH 100CBGA
IC MCU 8/16B 128KB FLASH 100CBGA
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
MCU, 8BIT, ATXMEGA, 32MHZ, CBGA-100; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:100Pins; MCU Case Style:BGA; No. of I/O s:78I/O s RoHS Compliant: Yes
IC MCU 8/16B 128KB FLASH 100CBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128A1U-CU-ND | 685-ATXMEGA128A1U-CU | 1264472-ATXMEGA128A1U-CU | ATXMEGA128A1U-CU | ATXMEGA128A1U-CU | ATXMEGA128A1U-CU | ATXMEGA128A1U-CU | 92T0882 | ATXMEGA128A1U-CU |
| Product Name | Microcontrollers | 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 8Bit, Atxmega, 32Mhz, Cbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit | 8 Bit; 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b; D/A 4x12b | ||||||||
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | 2 KB | 2 KB |