IC MCU 8/16B 128KB FLASH 100CBGA Product overview: ATXMEGA128A1U-CNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A1U-CN
8-bit Microcontrollers - MCU 100 CBGA,105C TEMP,GREEN,1.6-3.6V,
AVR AVR® XMEGA® A1U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 100-CBGA (9x9)
IC MCU 8/16B 128KB FLASH 100CBGA
IC MCU 8/16B 128KB FLASH 100CBGA
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATXMEGA128A1U-CNR | ATXMEGA128A1U-CNR | ATXMEGA128A1U-CNR | ATXMEGA128A1U-CNR | ATXMEGA128A1U-CNR |
| Product Name | 128KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.6 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tape & Reel (TR) | BGA; Other; 100-TFBGA | BGA; Other; 100-TFBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit |