Microchip Technology, Inc. RF Transceiver Modules and Modems ATWINC3400-MR210CA122-T

Description
RX TXRX MODULE WIFI CHIP SMD
Datasheet
Description
RX TXRX MODULE WIFI CHIP SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ATWINC3400-MR210CA122-T - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ATWINC3400-MR210CA122-T
RF Transceiver Modules and Modems ATWINC3400-MR210CA122-T
RX TXRX MODULE WIFI CHIP SMD

RX TXRX MODULE WIFI CHIP SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
WiFi Modules (802.11)
ATWINC3400-MR210CA122-T
WiFi Modules (802.11) ATWINC3400-MR210CA122-T
WiFi Modules (802.11) ATWINC3400 802.11 b/g/n + BTLE4.0 Module

WiFi Modules (802.11) ATWINC3400 802.11 b/g/n + BTLE4.0 Module

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATWINC3400-MR210CA122-T ATWINC3400-MR210CA122-T
Product Name RF Transceiver Modules and Modems WiFi Modules (802.11)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - SI3211-E-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details