Microchip Technology, Inc. RF Transceiver ICs ATWINC1500B-MU-T042

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 150-ATWINC1500B-MU-T042TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 150-ATWINC1500B-MU-T042CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU WIFI 40QFN

IC RF TXRX+MCU WIFI 40QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 150-ATWINC1500B-MU-T042TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20820A1KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF5340-QKAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF Receivers - 863-SI47911A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details