Microchip Technology, Inc. RF Transceiver Modules and Modems ATWINC1500-MR210UB1140

Description
RX TXRX MOD WIFI TRACE+U.FL SMD
Datasheet
Description
RX TXRX MOD WIFI TRACE+U.FL SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - ATWINC1500-MR210UB1140 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ATWINC1500-MR210UB1140
RF Transceiver Modules and Modems ATWINC1500-MR210UB1140
RX TXRX MOD WIFI TRACE+U.FL SMD

RX TXRX MOD WIFI TRACE+U.FL SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
WiFi Modules (802.11)
ATWINC1500-MR210UB1140
WiFi Modules (802.11) ATWINC1500-MR210UB1140
WiFi Modules (802.11) SmartConnect ATWINC1500B-MU-T Mod

WiFi Modules (802.11) SmartConnect ATWINC1500B-MU-T Mod

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATWINC1500-MR210UB1140 ATWINC1500-MR210UB1140
Product Name RF Transceiver Modules and Modems WiFi Modules (802.11)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI32171-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details