Microchip Technology, Inc. SPI/SDIO to Wi-Fi, UART to BLE IC ATWILC3000-IC

Description
ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5 IC. The ATWILC3000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth interfaces. The ATWILC3000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC3000 features fully integrated Power Amplifier, LNA, Switch and Power Management. Implemented in low-power CMOS technology, the ATWILC3000 offers very low power consumption while simultaneously providing high performance and minimal bill of materials. The ATWILC3000 utilizes highly optimized 802.11-Bluetooth coexistence protocols. The only external clock sources needed for the ATWILC3000 is a high-speed crystal or oscillator and a 32.768 kHz clock for sleep operation. The ATWILC3000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC3000 uses the same driver as the ATWILC1000. The ATWILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000 The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWILC3000, ATWILC1000, ATWINC1500, ATWINC3400 Additional Features IEEE 802.11 b/g/n 20MHz (1x1) solution Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct and Soft-AP support Supports IEEE 802.11 WEP, WPA, WPA2 Security On-chip memory management engine to reduce host load SPI, SDIO, I2C, and UART host interfaces Operating temperature range of -40C to +85C Bluetooth 5.0 - Low Energy (BLE) Adaptive Frequency Hopping HCI (Host Control Interface) via high speed UART Integrated PA and T/R Switch Superior Sensitivity and Range UART host and audio interfaces
Datasheet
Description
ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5 IC. The ATWILC3000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth interfaces. The ATWILC3000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC3000 features fully integrated Power Amplifier, LNA, Switch and Power Management. Implemented in low-power CMOS technology, the ATWILC3000 offers very low power consumption while simultaneously providing high performance and minimal bill of materials. The ATWILC3000 utilizes highly optimized 802.11-Bluetooth coexistence protocols. The only external clock sources needed for the ATWILC3000 is a high-speed crystal or oscillator and a 32.768 kHz clock for sleep operation. The ATWILC3000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC3000 uses the same driver as the ATWILC1000. The ATWILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000 The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWILC3000, ATWILC1000, ATWINC1500, ATWINC3400 Additional Features IEEE 802.11 b/g/n 20MHz (1x1) solution Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct and Soft-AP support Supports IEEE 802.11 WEP, WPA, WPA2 Security On-chip memory management engine to reduce host load SPI, SDIO, I2C, and UART host interfaces Operating temperature range of -40C to +85C Bluetooth 5.0 - Low Energy (BLE) Adaptive Frequency Hopping HCI (Host Control Interface) via high speed UART Integrated PA and T/R Switch Superior Sensitivity and Range UART host and audio interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI/SDIO to Wi-Fi, UART to BLE IC - ATWILC3000-IC - Microchip Technology, Inc.
Chandler, AZ, United States
SPI/SDIO to Wi-Fi, UART to BLE IC
ATWILC3000-IC
SPI/SDIO to Wi-Fi, UART to BLE IC ATWILC3000-IC
ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5 IC. The ATWILC3000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth interfaces. The ATWILC3000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC3000 features fully integrated Power Amplifier, LNA, Switch and Power Management. Implemented in low-power CMOS technology, the ATWILC3000 offers very low power consumption while simultaneously providing high performance and minimal bill of materials. The ATWILC3000 utilizes highly optimized 802.11-Bluetooth coexistence protocols. The only external clock sources needed for the ATWILC3000 is a high-speed crystal or oscillator and a 32.768 kHz clock for sleep operation. The ATWILC3000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC3000 uses the same driver as the ATWILC1000. The ATWILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000 The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWILC3000, ATWILC1000, ATWINC1500, ATWINC3400 Additional Features IEEE 802.11 b/g/n 20MHz (1x1) solution Single spatial stream in 2.4GHz ISM band Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct and Soft-AP support Supports IEEE 802.11 WEP, WPA, WPA2 Security On-chip memory management engine to reduce host load SPI, SDIO, I2C, and UART host interfaces Operating temperature range of -40C to +85C Bluetooth 5.0 - Low Energy (BLE) Adaptive Frequency Hopping HCI (Host Control Interface) via high speed UART Integrated PA and T/R Switch Superior Sensitivity and Range UART host and audio interfaces

ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5 IC. The ATWILC3000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth interfaces.

The ATWILC3000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC3000 features fully integrated Power Amplifier, LNA, Switch and Power Management. Implemented in low-power CMOS technology, the ATWILC3000 offers very low power consumption while simultaneously providing high performance and minimal bill of materials.

The ATWILC3000 utilizes highly optimized 802.11-Bluetooth coexistence protocols. The only external clock sources needed for the ATWILC3000 is a high-speed crystal or oscillator and a 32.768 kHz clock for sleep operation.

The ATWILC3000 can be used in Linux, RTOS or Baremetal Environments.

The ATWILC3000 uses the same driver as the ATWILC1000. The ATWILC1000 Linux driver development is now an integrated development under the Linux4sam.org project.

The current stable release can be found at github.com/linux4sam/linux-at91/tree/master/drivers/staging/wilc1000

The current development branch can be found at github.com/linux4sam/linux-at91/tree/linux-5.10-at91/drivers/net/wireless/microchip

The WILC demo, serial bridge and firmware are hosted at github.com/linux4wilc

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Available in a fully-certified modules with u.FL connector or PCB antenna.

For product comparison, please consider: ATWILC3000, ATWILC1000, ATWINC1500, ATWINC3400

Additional Features

  • IEEE 802.11 b/g/n 20MHz (1x1) solution
  • Single spatial stream in 2.4GHz ISM band
  • Integrated PA and T/R Switch
  • Superior Sensitivity and Range via advanced PHY signal processing
  • Wi-Fi Direct and Soft-AP support
  • Supports IEEE 802.11 WEP, WPA, WPA2 Security
  • On-chip memory management engine to reduce host load
  • SPI, SDIO, I2C, and UART host interfaces
  • Operating temperature range of -40C to +85C
  • Bluetooth 5.0 - Low Energy (BLE)
  • Adaptive Frequency Hopping
  • HCI (Host Control Interface) via high speed UART
  • Integrated PA and T/R Switch
  • Superior Sensitivity and Range
  • UART host and audio interfaces
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number ATWILC3000-IC
Product Name SPI/SDIO to Wi-Fi, UART to BLE IC
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - ADAM-4572-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details