Microchip Technology, Inc. RF Transceiver ICs ATWILC1000B-MU-Y042

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATWILC1000B-MU-Y042-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATWILC1000B-MU-Y042-ND
RF Transceiver ICs ATWILC1000B-MU-Y042-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATWILC1000B-MU-Y042-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RFID, RF Access, Monitoring ICs - SRF 55V02S C - ODG (Origin Data Global)
Specs
Device Type RFID Transponder
Supply Voltage Other; 7V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54F651SDMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 13.56 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details