Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ATWEBSEG-32

Description
Win Source Part Number: 1342533-ATWEBSEG-32 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) ECCN: 3A992A Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342533-ATWEBSEG-32 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) ECCN: 3A992A Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342533-ATWEBSEG-32 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342533-ATWEBSEG-32
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342533-ATWEBSEG-32
Win Source Part Number: 1342533-ATWEBSEG-32 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) ECCN: 3A992A Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342533-ATWEBSEG-32
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Standard Package: 1
Function: Ethernet
Supplied Contents: Board(s)
ECCN: 3A992A
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342533-ATWEBSEG-32
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products