Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ATWEBDVK-02

Description
Win Source Part Number: 1342573-ATWEBDVK-02 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: @Web Type: Interface Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: AT89C51RD2 ECCN: 3A992A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342573-ATWEBDVK-02 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: @Web Type: Interface Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: AT89C51RD2 ECCN: 3A992A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342573-ATWEBDVK-02 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342573-ATWEBDVK-02
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342573-ATWEBDVK-02
Win Source Part Number: 1342573-ATWEBDVK-02 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: @Web Type: Interface Standard Package: 1 Function: Ethernet Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: AT89C51RD2 ECCN: 3A992A Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342573-ATWEBDVK-02
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: @Web
Type: Interface
Standard Package: 1
Function: Ethernet
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: AT89C51RD2
ECCN: 3A992A
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - ATWEBDVK-02-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ATWEBDVK-02-ND
Evaluation and Demonstration Boards and Kits ATWEBDVK-02-ND
AT89C51RD2 Ethernet Interface Evaluation Board

AT89C51RD2 Ethernet Interface Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342573-ATWEBDVK-02 ATWEBDVK-02-ND
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1816586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB,BFCG-252+,GE0805C-3,50 OHM - TB-BFCG-252+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - BTT6035-1ERL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
View Details