Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019647-ATV750-20DM/
Mounting: SMD (SMT)
Frequency: 55 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 24
Propagation Delay: 20 ns
Categories: OEM Parts(A-B)
Case / Package: CDIP
Alternative Parts (Cross-Reference): ATV750-20DM/883ATV75
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019647-ATV750-20DM/883 |
| Product Name | OEM Parts - OEM Parts (A - B) - ATV750-20DM/883 |