Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022008-ATV2500H-25J
Mounting: SMD (SMT)
Number of Pins: 44
Categories: OEM Parts(A-B)
Case / Package: J
Alternative Parts (Cross-Reference): ATV2500H-25JCATV2500
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022008-ATV2500H-25JC |
| Product Name | OEM Parts - OEM Parts (A - B) - ATV2500H-25JC |