Microchip Technology, Inc. Cable Assemblies - Modular Cables ATTINY84A-PU

Description
Mfr: Freescale Semiconductor Category: Cable Assemblies>Modular Cables Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Power-Fail Reset, WDT Number of I/O: 8
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Cable Assemblies>Modular Cables Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Power-Fail Reset, WDT Number of I/O: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Modular Cables
Cable Assemblies - Modular Cables
Mfr: Freescale Semiconductor Category: Cable Assemblies>Modular Cables Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C, SPI Peripherals: Power-Fail Reset, WDT Number of I/O: 8

Mfr: Freescale Semiconductor
Category: Cable Assemblies>Modular Cables
Packaging: Bulk
Part Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Core Size: 8-Bit
Speed: 200MHz
Connectivity: 3-Wire, I2C, SPI
Peripherals: Power-Fail Reset, WDT
Number of I/O: 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details