RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)
IC MCU 8BIT 4KB FLASH 28VQFN
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY48V-6MMU | ATTINY48V-6MMU | ATTINY48V-6MMU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | Flash | Flash; FLASH | |
| Clock Speed | 12 MHz | 12 MHz | |
| RAM | 0.2560 KB | 256 KB |