RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU
IC MCU 8BIT 4KB FLASH 14SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 14-SOIC
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY44V-10XU | ATTINY44V-10XU | ATTINY44V-10XU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | Flash | Flash; FLASH | |
| Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Clock Speed | 10 MHz | 10 MHz |