IC MCU 8BIT 32KB FLASH 20VQFN
IC MCU 8BIT 32KB FLASH 20VQFN
IC MCU 8BIT 32KB FLASH 20VQFN
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 32KB FLASH 20VQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY3226-MFRTR-ND | ATTINY3226-MFR | ATTINY3226-MFR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |
| Bits | Other; A/D 15x12b | ||
| RAM | 3 KB | 3 KB | 3 KB |
| ROM | 32 KB |