8Bit MCU, 20MHz, 32KB, TSSOP14, Ind 85C,
8Bit MCU, 20MHz, 32KB, TSSOP14, Ind 85C,
8Bit MCU, 20MHz, 32KB, TSSOP14, Ind 85C,
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 14-TSSOP
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 14-TSSOP
20MHZ, 32KB, TSSOP14, IND 85C, G
20MHZ, 32KB, TSSOP14, IND 85C, G
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2730271 | 150-ATTINY3224-XU-ND | ATTINY3224-XU | ATTINY3224-XU | ATTINY3224-XU |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM | 32 KB | 32 KB | |||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Pin Count | 14 | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |