20MHz, 32KB, QFN24, Ind 105C, Green, T&R
20MHz, 32KB, QFN24, Ind 105C, Green, T&R
20MHz, 32KB, QFN24, Ind 105C, Green, T&R
Manufacturer: Microchip Technology
Win Source Part Number: 851448-ATTINY3217-MN
Series: tinyAVR™ 1, Functional Safety (FuSa)
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 22
Family Name: ATTINY3217
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
Other Part Number: ATTINY3217-MNRTR, ATTINY3217-MNRCT, ATTINY3217-MNRDKR
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
IC MCU 8BIT 32KB FLASH 24VQFN Product overview: ATTINY3217-MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY3217-MNR can be used for catalog matching and distributor lookup.
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
IC MCU 8BIT 32KB FLASH 24VQFN
8-bit Microcontrollers - MCU 20MHz, 32KB, QFN24, Ind 105C, Green, T&R
IC MCU 8BIT 32KB FLASH 24VQFN
IC MCU 8BIT 32KB FLASH 24VQFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1765549P | 1765479 | 851448-ATTINY3217-MNR | ATTINY3217-MNRTR-ND | 685-ATTINY3217-MNR | ATTINY3217-MNR | ATTINY3217-MNR | ATTINY3217-MNR | ATTINY3217-MNR | ATTINY3217-MNR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY3217-MNR | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| ROM | 32 KB | 32 KB | 32 KB | 0.2560 KB | ||||||
| Package Type | Other; VQFN | Other; Vqfn | Other; 24-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Pin Count | 24 | 24 | 24 | 24 | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB |