Microchip Technology, Inc. ATTINY3216

Description
The ATtiny3216 series of microcontroller features the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 32 KB Flash, 2 KB SRAM and 256B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features. It also includes an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® Peripheral Touch Controller (PTC). Functional Safety: This product is recommended for safety-critical applications, targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and Safety Manual, can be provided on request. The MPLAB X IDE and the MPLAB XC8 compiler is available as a safety certified version. Contact your local Microchip sales office or your distributor for more information. Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Analog Comparators (AC) Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Peripheral Touch Controller (PTC) 12 channels self-capacitance 36 mutual-capacitance buttons supported SPI / I2C / USART
Datasheet
Description
The ATtiny3216 series of microcontroller features the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 32 KB Flash, 2 KB SRAM and 256B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features. It also includes an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® Peripheral Touch Controller (PTC). Functional Safety: This product is recommended for safety-critical applications, targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and Safety Manual, can be provided on request. The MPLAB X IDE and the MPLAB XC8 compiler is available as a safety certified version. Contact your local Microchip sales office or your distributor for more information. Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Analog Comparators (AC) Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Peripheral Touch Controller (PTC) 12 channels self-capacitance 36 mutual-capacitance buttons supported SPI / I2C / USART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY3216 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATtiny3216 series of microcontroller features the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 32 KB Flash, 2 KB SRAM and 256B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features. It also includes an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® Peripheral Touch Controller (PTC). Functional Safety: This product is recommended for safety-critical applications, targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and Safety Manual, can be provided on request. The MPLAB X IDE and the MPLAB XC8 compiler is available as a safety certified version. Contact your local Microchip sales office or your distributor for more information. Additional Features Hardware multiplier Three sleep modes: Idle Standby Power Down Event System Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Analog Comparators (AC) Configurable Custom Logic (CCL) 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Peripheral Touch Controller (PTC) 12 channels self-capacitance 36 mutual-capacitance buttons supported SPI / I2C / USART

The ATtiny3216 series of microcontroller features the 8-bit AVR® processor with hardware multiplier, running at up to 20 MHz and with up to 32 KB Flash, 2 KB SRAM and 256B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features. It also includes an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® Peripheral Touch Controller (PTC).

Functional Safety:
This product is recommended for safety-critical applications, targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and Safety Manual, can be provided on request. The MPLAB X IDE and the MPLAB XC8 compiler is available as a safety certified version. Contact your local Microchip sales office or your distributor for more information.

Additional Features

  • Hardware multiplier
  • Three sleep modes:
  • Idle
  • Standby
  • Power Down
  • Event System
  • Watchdog Timer (WDT)
  • Power-On Reset (POR)
  • Brown-Out Detection (BOD)
  • Single pin programming and debugging interface (UPDI)
  • 12 Channel 10-bit ADC with Voltage Reference
  • 8-bit Digital to Analog Converter (DAC)
  • Analog Comparators (AC)
  • Configurable Custom Logic (CCL)
  • 1x 12-bit Timers (TCD)
  • 2x 16-bit Timer (TCA / TCB)
  • Cyclical Redundancy Check (CRC/SCAN)
  • Peripheral Touch Controller (PTC)
  • 12 channels self-capacitance
  • 36 mutual-capacitance buttons supported
  • SPI / I2C / USART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY3216
Features PWM
Bits Other; 10-bit
Number 16
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products