AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 28-PDIP
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS, PDIP28
MICROCONTROLLER MCU, 8 BIT, ATTINY, 1.2MHZ, DIP-28; Product Range:AVR ATtiny Family ATTINY28 Series Microcontrollers; CPU Speed:1.2MHz; Program Memory Size:2KB; RAM Memory Size:30Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 2KB FLASH 28DIP
IC MCU 8BIT 2KB FLASH 28DIP
8-bit Microcontrollers - MCU AVR 2K FLASH 28 PIN PACKAGE - 1.8V 1MHZ
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 28-PDIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 28-PDIP
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY28V-1PU-ND | ATTINY28V-1PU | 68T3671 | ATTINY28V-1PU | ATTINY28V-1PU | ATTINY28V-1PU | ATTINY28V-1PU |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 1.2Mhz, Dip-28; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 1.2 MHz | 1.2 MHz | 1.2 MHz | 1.2 MHz | |||
| ROM | 2 KB | ||||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.5 volts | 5.5 volts |