AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 28-PDIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 28-PDIP
IC MCU 8BIT 2KB FLASH 28DIP
IC MCU 8BIT 2KB FLASH 28DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY28V-1PI-ND | ATTINY28V-1PI | ATTINY28V-1PI | ATTINY28V-1PI |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 1.2 MHz | 1.2 MHz | 1.2 MHz | |
| ROM | 2 KB | |||
| ROM Type | Flash | |||
| Supply Voltage | 1.8 to 5.5 volts | 5.5 to 1.8 volts |