AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
8-bit Microcontrollers - MCU AVR 2K FL 1MHZ IND GRN 1.8V
IC MCU 8BIT 2KB FLASH 32VQFN
IC MCU 8BIT 2KB FLASH 32VQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY28V-1MURTR-ND | ATTINY28V-1MUR | ATTINY28V-1MUR | ATTINY28V-1MUR | ATTINY28V-1MUR |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 1.2 MHz | 1.2 MHz | 1.2 MHz | ||
| ROM | 2 KB | ||||
| ROM Type | Flash | Flash; FLASH | |||
| Supply Voltage | 1.8 to 5.5 volts | 5.5 volts |