Microchip Technology, Inc. Microcontrollers ATTINY28V-1MU

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY28V-1MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY28V-1MU-ND
Microcontrollers ATTINY28V-1MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 1611-ATTINY28V-1MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
1611-ATTINY28V-1MU-ND
Microcontrollers 1611-ATTINY28V-1MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY28V-1MU - 1020559-ATTINY28V-1MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY28V-1MU
1020559-ATTINY28V-1MU
Embedded - Embedded - Microcontrollers - ATTINY28V-1MU 1020559-ATTINY28V-1MU
Manufacturer: Microchip Technology Win Source Part Number: 1020559-ATTINY28V-1M U Packaging: Tray Core Processor: AVR Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 1.2MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020559-ATTINY28V-1MU
Packaging: Tray
Core Processor: AVR
Number of I/O: 11
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 1.2MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
 - ATTINY28V-1MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS

Supplier's Site Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY28V-1MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY28V-1MU
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY28V-1MU
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY28V-1MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28V-1MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY28V-1MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28V-1MU can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY28V-1MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY28V-1MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY28V-1MU
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Attiny, 1.2Mhz, Qfn-28; Product Range Microchip - 68T3669 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 1.2Mhz, Qfn-28; Product Range Microchip
68T3669
Microcontroller Mcu, 8 Bit, Attiny, 1.2Mhz, Qfn-28; Product Range Microchip 68T3669
MICROCONTROLLER MCU, 8 BIT, ATTINY, 1.2MHZ, QFN-28; Product Range:tinyAVR Microcontrollers; CPU Speed:1.2MHz; Program Memory Size:2KB; RAM Memory Size:30Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:11I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 1.2MHZ, QFN-28; Product Range:tinyAVR Microcontrollers; CPU Speed:1.2MHz; Program Memory Size:2KB; RAM Memory Size:30Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:11I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATTINY28V-1MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY28V-1MU
Embedded - Microcontrollers ATTINY28V-1MU
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY28V-1MU
8-bit Microcontrollers - MCU ATTINY28V-1MU
8-bit Microcontrollers - MCU AVR 2K FLASH 28 PIN PACKAGE - 1.8V 1MHZ

8-bit Microcontrollers - MCU AVR 2K FLASH 28 PIN PACKAGE - 1.8V 1MHZ

Buy Now Datasheet
Microcontrollers - ATTINY28V-1MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY28V-1MU
Microcontrollers ATTINY28V-1MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 1.2MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY28V-1MU-ND 1020559-ATTINY28V-1MU ATTINY28V-1MU 685-ATTINY28V-1MU ATTINY28V-1MU 68T3669 ATTINY28V-1MU ATTINY28V-1MU ATTINY28V-1MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY28V-1MU 8-bit 8BIT 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 1.2Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 1.2 MHz 1.2 MHz 1.2 MHz 1.2 MHz 1.2 MHz 1.2 MHz
ROM 2 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7869AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details