Atmel Corporation Embedded - Embedded - Microcontrollers - ATTINY28v-1ac ATTINY28v-1ac

Description
Manufacturer: Microchip Technology Win Source Part Number: 079302-ATTINY28v-1ac Packaging: Tray Core Processor: AVR Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 1.2MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079302-ATTINY28v-1ac Packaging: Tray Core Processor: AVR Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 1.2MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY28v-1ac - 079302-ATTINY28v-1ac - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY28v-1ac
079302-ATTINY28v-1ac
Embedded - Embedded - Microcontrollers - ATTINY28v-1ac 079302-ATTINY28v-1ac
Manufacturer: Microchip Technology Win Source Part Number: 079302-ATTINY28v-1ac Packaging: Tray Core Processor: AVR Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 1.2MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079302-ATTINY28v-1ac
Packaging: Tray
Core Processor: AVR
Number of I/O: 11
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 1.2MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 079302-ATTINY28v-1ac
Product Name Embedded - Embedded - Microcontrollers - ATTINY28v-1ac
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 1.2 MHz
RAM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - A2C00052938 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers