Microchip Technology, Inc. ATTINY28L

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of programmable Flash memory, 32 general purpose registers, a keyboard interrupt, and an analog comparator. The device supports a throughput of four MIPS at 4 MHz and operates between 2.7-5.5 volts. By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of programmable Flash memory, 32 general purpose registers, a keyboard interrupt, and an analog comparator. The device supports a throughput of four MIPS at 4 MHz and operates between 2.7-5.5 volts. By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY28L - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of programmable Flash memory, 32 general purpose registers, a keyboard interrupt, and an analog comparator. The device supports a throughput of four MIPS at 4 MHz and operates between 2.7-5.5 volts. By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of programmable Flash memory, 32 general purpose registers, a keyboard interrupt, and an analog comparator. The device supports a throughput of four MIPS at 4 MHz and operates between 2.7-5.5 volts.

By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ATTINY28L
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Application Specific - AD800-52BRZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details