Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY28L-4MUR ATTINY28L-4MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020557-ATTINY28L-4M UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020557-ATTINY28L-4M UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY28L-4MUR - 1020557-ATTINY28L-4MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY28L-4MUR
1020557-ATTINY28L-4MUR
Embedded - Embedded - Microcontrollers - ATTINY28L-4MUR 1020557-ATTINY28L-4MUR
Manufacturer: Microchip Technology Win Source Part Number: 1020557-ATTINY28L-4M UR Packaging: Reel - TR Core Processor: AVR Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1020557-ATTINY28L-4MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 11
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Microcontrollers - ATTINY28L-4MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY28L-4MURTR-ND
Microcontrollers ATTINY28L-4MURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY28L-4MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY28L-4MUR
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY28L-4MUR
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY28L-4MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY28L-4MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4MUR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY28L-4MUR
8-bit Microcontrollers - MCU ATTINY28L-4MUR
8-bit Microcontrollers - MCU AVR 2K FL 4MHZ IND GRN 3V

8-bit Microcontrollers - MCU AVR 2K FL 4MHZ IND GRN 3V

Buy Now Datasheet
IC MCU AVR 2K 2.7V 4MHZ 32MLF - 536-ATTINY28L-4MUR - Utmel Electronic Limited
Hong Kong, China
IC MCU AVR 2K 2.7V 4MHZ 32MLF
536-ATTINY28L-4MUR
IC MCU AVR 2K 2.7V 4MHZ 32MLF 536-ATTINY28L-4MUR
IC MCU AVR 2K 2.7V 4MHZ 32MLF

IC MCU AVR 2K 2.7V 4MHZ 32MLF

Supplier's Site
Microcontrollers - ATTINY28L-4MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY28L-4MUR
Microcontrollers ATTINY28L-4MUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY28L-4MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY28L-4MUR
Embedded - Microcontrollers ATTINY28L-4MUR
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020557-ATTINY28L-4MUR ATTINY28L-4MURTR-ND 685-ATTINY28L-4MUR ATTINY28L-4MUR 536-ATTINY28L-4MUR ATTINY28L-4MUR ATTINY28L-4MUR
Product Name Embedded - Embedded - Microcontrollers - ATTINY28L-4MUR Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU IC MCU AVR 2K 2.7V 4MHZ 32MLF Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 2 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details