Microchip Technology, Inc. Microcontrollers ATTINY28L-4MU

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY28L-4MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY28L-4MU-ND
Microcontrollers ATTINY28L-4MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 1611-ATTINY28L-4MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
1611-ATTINY28L-4MU-ND
Microcontrollers 1611-ATTINY28L-4MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
 - ATTINY28L-4MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY28L-4MU
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY28L-4MU
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY28L-4MU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY28L-4MU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY28L-4MU - 1149640-ATTINY28L-4MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY28L-4MU
1149640-ATTINY28L-4MU
Embedded - Embedded - Microcontrollers - ATTINY28L-4MU 1149640-ATTINY28L-4MU
Manufacturer: Atmel Win Source Part Number: 1149640-ATTINY28L-4M U Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Atmel
Win Source Part Number: 1149640-ATTINY28L-4MU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY28L-4MU
8-bit Microcontrollers - MCU ATTINY28L-4MU
8-bit Microcontrollers - MCU AVR 2K FLASH 28 PIN PACKAGE - 3V 4MHZ

8-bit Microcontrollers - MCU AVR 2K FLASH 28 PIN PACKAGE - 3V 4MHZ

Buy Now Datasheet
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 32-Pin MLF EP - 536-ATTINY28L-4MU - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 32-Pin MLF EP
536-ATTINY28L-4MU
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 32-Pin MLF EP 536-ATTINY28L-4MU
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 32-Pin MLF EP

MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 32-Pin MLF EP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY28L-4MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY28L-4MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY28L-4MU
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site
Microcontrollers - ATTINY28L-4MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY28L-4MU
Microcontrollers ATTINY28L-4MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY28L-4MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY28L-4MU
Embedded - Microcontrollers ATTINY28L-4MU
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY28L-4MU-ND ATTINY28L-4MU 685-ATTINY28L-4MU 1149640-ATTINY28L-4MU ATTINY28L-4MU 536-ATTINY28L-4MU ATTINY28L-4MU ATTINY28L-4MU ATTINY28L-4MU
Product Name Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY28L-4MU 8-bit Microcontrollers - MCU MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 32-Pin MLF EP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
ROM 2 KB
ROM Type Flash Flash Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 3 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
 - C161PIL25MCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details