Microchip Technology, Inc. 8-bit 8BIT 2KB VQFN Embedded Microcontroller MCU ATTINY28L-4MI

Description
IC MCU 8BIT 2KB FLASH 32VQFN / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V 32-Pin VQFN EP Product overview: ATTINY28L-4MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 2KB FLASH 32VQFN / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V 32-Pin VQFN EP Product overview: ATTINY28L-4MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 2KB VQFN Embedded Microcontroller MCU - 685-ATTINY28L-4MI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB VQFN Embedded Microcontroller MCU
685-ATTINY28L-4MI
8-bit 8BIT 2KB VQFN Embedded Microcontroller MCU 685-ATTINY28L-4MI
IC MCU 8BIT 2KB FLASH 32VQFN / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V 32-Pin VQFN EP Product overview: ATTINY28L-4MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4MI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32VQFN / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V 32-Pin VQFN EP Product overview: ATTINY28L-4MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4MI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY28L-4MI - 769313-ATTINY28L-4MI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY28L-4MI
769313-ATTINY28L-4MI
Embedded - Embedded - Microcontrollers - ATTINY28L-4MI 769313-ATTINY28L-4MI
Manufacturer: Microchip Technology Win Source Part Number: 769313-ATTINY28L-4MI Series: AVR ATtiny Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 4MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ATtiny28 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60323-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769313-ATTINY28L-4MI
Series: AVR ATtiny
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 4MHz
Package: 32-VFQFN Exposed Pad
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ATtiny28
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60323-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ATTINY28L-4MI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY28L-4MI
Microcontrollers ATTINY28L-4MI
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY28L-4MI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY28L-4MI
Embedded - Microcontrollers ATTINY28L-4MI
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY28L-4MI 769313-ATTINY28L-4MI ATTINY28L-4MI ATTINY28L-4MI
Product Name 8-bit 8BIT 2KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY28L-4MI Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type Other; Tray Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 4 MHz 4 MHz
RAM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details