Microchip Technology, Inc. 8-bit 8BIT 2KB Embedded Microcontroller MCU ATTINY28L-4AC

Description
IC MCU 8BIT 2KB FLASH 32TQFP Product overview: ATTINY28L-4AC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 2KB FLASH 32TQFP Product overview: ATTINY28L-4AC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY28L-4AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY28L-4AC
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY28L-4AC
IC MCU 8BIT 2KB FLASH 32TQFP Product overview: ATTINY28L-4AC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4AC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32TQFP Product overview: ATTINY28L-4AC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY28L-4AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY28L-4AC - 079297-ATTINY28L-4AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY28L-4AC
079297-ATTINY28L-4AC
Embedded - Embedded - Microcontrollers - ATTINY28L-4AC 079297-ATTINY28L-4AC
Manufacturer: Microchip Technology Win Source Part Number: 079297-ATTINY28L-4AC Packaging: Tray Core Processor: AVR Number of I/O: 11 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TQFP (7x7) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 079297-ATTINY28L-4AC
Packaging: Tray
Core Processor: AVR
Number of I/O: 11
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TQFP (7x7)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY28L-4AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY28L-4AC
Embedded - Microcontrollers ATTINY28L-4AC
IC MCU 8BIT 2KB FLASH 32TQFP

IC MCU 8BIT 2KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATTINY28L-4AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY28L-4AC
Microcontrollers ATTINY28L-4AC
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY28L-4AC 079297-ATTINY28L-4AC ATTINY28L-4AC ATTINY28L-4AC
Product Name 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY28L-4AC Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type Other; Tray QFP; TQFP; Other; 32-TQFP (7x7) QFP; TQFP; Other; 32-TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details