Microchip Technology, Inc. ATTINY28

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of programmable Flash memory, 32 general purpose registers, a keyboard interrupt, and an analog comparator. The device supports a throughput of four MIPS at 4 MHz and operates between 2.7-5.5 volts. By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of programmable Flash memory, 32 general purpose registers, a keyboard interrupt, and an analog comparator. The device supports a throughput of four MIPS at 4 MHz and operates between 2.7-5.5 volts. By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY28 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of programmable Flash memory, 32 general purpose registers, a keyboard interrupt, and an analog comparator. The device supports a throughput of four MIPS at 4 MHz and operates between 2.7-5.5 volts. By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of programmable Flash memory, 32 general purpose registers, a keyboard interrupt, and an analog comparator. The device supports a throughput of four MIPS at 4 MHz and operates between 2.7-5.5 volts.

By accessing two independent registers in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ATTINY28
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4193BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details