AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY26L-8MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26L-8MC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149637-ATTINY26L-8M
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 2KB FLASH 32VQFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 2KB FLASH 32VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY26L-8MC-ND | 685-ATTINY26L-8MC | 1149637-ATTINY26L-8MC | ATTINY26L-8MC | ATTINY26L-8MC | ATTINY26L-8MC |
| Product Name | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY26L-8MC | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | Other; A/D 11x10b | |||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 2 KB |