AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY261V-10MU from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY261V-10MU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149636-ATTINY261V-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
IC MCU 8BIT 2KB FLASH 32VQFN
IC MCU 8BIT 2KB FLASH 32VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY261V-10MU-ND | 685-ATTINY261V-10MU | 1149636-ATTINY261V-10MU | ATTINY261V-10MU | ATTINY261V-10MU | ATTINY261V-10MU | ATTINY261V-10MU |
| Product Name | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY261V-10MU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||||
| Bits | Other; A/D 11x10b | ||||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 2 KB |