Microchip Technology, Inc. Newer Device Available ATTINY261A ATTINY261

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, one 8/16-bit timer/counter with prescaler, one 8/10-bit high-speed timer/counter with PWM and separate prescaler, 10-bit A/D converter, a USI (Universal serial interface), and debugWIRE for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATTINY261A Additional Features Advanced RISC architecture 120 powerful instructions – most single clock cycle execution 32 x 8 general purpose working registers Fully static operation Non-volatile program and data memories 2K byte of in-system programmable program memory flash Endurance: 10,000 write/erase cycles 128 bytes in-system programmable EEPROM Endurance: 100,000 write/erase cycles 128 bytes internal SRAM Programming lock for self-programming flash program and EEPROM data security
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, one 8/16-bit timer/counter with prescaler, one 8/10-bit high-speed timer/counter with PWM and separate prescaler, 10-bit A/D converter, a USI (Universal serial interface), and debugWIRE for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATTINY261A Additional Features Advanced RISC architecture 120 powerful instructions – most single clock cycle execution 32 x 8 general purpose working registers Fully static operation Non-volatile program and data memories 2K byte of in-system programmable program memory flash Endurance: 10,000 write/erase cycles 128 bytes in-system programmable EEPROM Endurance: 100,000 write/erase cycles 128 bytes internal SRAM Programming lock for self-programming flash program and EEPROM data security
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATTINY261A - ATTINY261 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATTINY261A
ATTINY261
Newer Device Available ATTINY261A ATTINY261
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, one 8/16-bit timer/counter with prescaler, one 8/10-bit high-speed timer/counter with PWM and separate prescaler, 10-bit A/D converter, a USI (Universal serial interface), and debugWIRE for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. For product comparison, please consider: ATTINY261A Additional Features Advanced RISC architecture 120 powerful instructions – most single clock cycle execution 32 x 8 general purpose working registers Fully static operation Non-volatile program and data memories 2K byte of in-system programmable program memory flash Endurance: 10,000 write/erase cycles 128 bytes in-system programmable EEPROM Endurance: 100,000 write/erase cycles 128 bytes internal SRAM Programming lock for self-programming flash program and EEPROM data security

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, one 8/16-bit timer/counter with prescaler, one 8/10-bit high-speed timer/counter with PWM and separate prescaler, 10-bit A/D converter, a USI (Universal serial interface), and debugWIRE for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

For product comparison, please consider: ATTINY261A

Additional Features

    • Advanced RISC architecture
      • 120 powerful instructions – most single clock cycle execution
      • 32 x 8 general purpose working registers
      • Fully static operation
    • Non-volatile program and data memories
      • 2K byte of in-system programmable program memory flash
        • Endurance: 10,000 write/erase cycles
      • 128 bytes in-system programmable EEPROM
        • Endurance: 100,000 write/erase cycles
      • 128 bytes internal SRAM
      • Programming lock for self-programming flash program and EEPROM data security
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY261
Product Name Newer Device Available ATTINY261A
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 0.1280 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers