Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY261-15MZ ATTINY261-15MZ

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY261-15MZ - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY261-15MZ - 1107245-ATTINY261-15MZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY261-15MZ
1107245-ATTINY261-15MZ
Embedded - Embedded - Microcontrollers - ATTINY261-15MZ 1107245-ATTINY261-15MZ
Manufacturer: Microchip Technology Win Source Part Number: 1107245-ATTINY261-15 MZ Packaging: Reel - TR Core Processor: AVR Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1107245-ATTINY261-15MZ
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now
Embedded - Embedded - Microcontrollers - ATTINY261-15MZ - 079292-ATTINY261-15MZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY261-15MZ
079292-ATTINY261-15MZ
Embedded - Embedded - Microcontrollers - ATTINY261-15MZ 079292-ATTINY261-15MZ
Manufacturer: Microchip Technology Win Source Part Number: 079292-ATTINY261-15M Z Packaging: Reel - TR Core Processor: AVR Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 32-QFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 079292-ATTINY261-15MZ
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY261-15MZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY261-15MZ
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY261-15MZ
IC MCU 8BIT 2KB FLASH 32QFN Product overview: ATTINY261-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY261-15MZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32QFN Product overview: ATTINY261-15MZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY261-15MZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATTINY261-15MZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY261-15MZ
Embedded - Microcontrollers ATTINY261-15MZ
IC MCU 8BIT 2KB FLASH 32QFN

IC MCU 8BIT 2KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY261-15MZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY261-15MZ
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY261-15MZ
IC MCU 8BIT 2KB FLASH 32QFN

IC MCU 8BIT 2KB FLASH 32QFN

Supplier's Site
Microcontrollers - ATTINY261-15MZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY261-15MZ
Microcontrollers ATTINY261-15MZ
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - ATTINY261-15MZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY261-15MZ
Microcontrollers ATTINY261-15MZ
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-QFN (5x5)

AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY261-15MZ 1107245-ATTINY261-15MZ 685-ATTINY261-15MZ ATTINY261-15MZ ATTINY261-15MZ ATTINY261-15MZ
Product Name Embedded - Embedded - Microcontrollers - ATTINY261-15MZ 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Active Active
ROM Type Flash Flash; FLASH Flash; FLASH
Package Type Other; LCC32 Other; 32-QFN (5x5) Other; Tape & Reel (TR) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers