Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY26-16MQR ATTINY26-16MQR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020545-ATTINY26-16M QR Packaging: Reel - TR Core Processor: AVR Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020545-ATTINY26-16M QR Packaging: Reel - TR Core Processor: AVR Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY26-16MQR - 1020545-ATTINY26-16MQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY26-16MQR
1020545-ATTINY26-16MQR
Embedded - Embedded - Microcontrollers - ATTINY26-16MQR 1020545-ATTINY26-16MQR
Manufacturer: Microchip Technology Win Source Part Number: 1020545-ATTINY26-16M QR Packaging: Reel - TR Core Processor: AVR Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020545-ATTINY26-16MQR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY26-16MQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY26-16MQR
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY26-16MQR
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY26-16MQR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26-16MQR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY26-16MQR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26-16MQR can be used for catalog matching and distributor lookup.

Supplier's Site
IC MCU 8BIT 2KB FLASH 32VQFN - 536-ATTINY26-16MQR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 2KB FLASH 32VQFN
536-ATTINY26-16MQR
IC MCU 8BIT 2KB FLASH 32VQFN 536-ATTINY26-16MQR
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY26-16MQR
8-bit Microcontrollers - MCU ATTINY26-16MQR
8-bit Microcontrollers - MCU 2KB FL 128B EE 128B SRAM ADC 16MHZ 5V

8-bit Microcontrollers - MCU 2KB FL 128B EE 128B SRAM ADC 16MHZ 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1020545-ATTINY26-16MQR 685-ATTINY26-16MQR 536-ATTINY26-16MQR ATTINY26-16MQR
Product Name Embedded - Embedded - Microcontrollers - ATTINY26-16MQR 8-bit 8BIT 2KB Embedded Microcontroller MCU IC MCU 8BIT 2KB FLASH 32VQFN 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit
Life Cycle Stage Active Discontinued
Clock Speed 16 MHz
RAM 2 KB 0.1280 KB 0.1280 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details