The ATTINY26-16MJ is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power AVR architecture. It operates at a maximum speed of 16 MHz, achieving up to 16 MIPS throughput. The microcontroller includes 2K bytes of in-system programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM, with a write/erase endurance of 10,000 cycles for Flash and 100,000 cycles for EEPROM. This device supports a variety of peripheral features, including an 8-bit timer/counter, high-speed PWM outputs, a universal serial interface, and a 10-bit ADC with multiple channels. It also incorporates power-saving modes such as low power idle, noise reduction, and power-down modes, making it suitable for battery-operated applications. The operating voltage range is 2.7V to 5.5V for the ATtiny26L variant and 4.5V to 5.5V for the ATtiny26 variant. The ATTINY26-16MJ is available in multiple package options, including a 20-lead PDIP/SOIC and a 32-lead QFN/MLF, providing flexibility for various design requirements. Its combination of features makes it a viable choice for embedded control applications, such as battery chargers, lighting ballasts, and low-end thermostats.
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 769312-ATTINY26-16MJ
Series: AVR ATtiny
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ATTINY26
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): CY7C60333-LTXC; CY7C60323-LTXC; CY7C60333-LTXCT; CY7C60445-32LQXCT;
Introduction Date: May 02, 1997
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY26-16MJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26-16MJ can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB FLASH 32VQFN
IC MCU 8BIT 2KB FLASH 32VQFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY26-16MJ-ND | 769312-ATTINY26-16MJ | 685-ATTINY26-16MJ | ATTINY26-16MJ | ATTINY26-16MJ | ATTINY26-16MJ |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY26-16MJ | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 11x10b | |||||
| RAM | 0.1280 KB | 2 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 2 KB | 128 KB |