Microchip Technology, Inc. Microcontrollers ATTINY26-16MC

Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY26-16MC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY26-16MC-ND
Microcontrollers ATTINY26-16MC-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATTINY26-16MC - 199506-ATTINY26-16MC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY26-16MC
199506-ATTINY26-16MC
Embedded - Embedded - Microcontrollers - ATTINY26-16MC 199506-ATTINY26-16MC
Manufacturer: Microchip Technology Win Source Part Number: 199506-ATTINY26-16MC Packaging: Tray Core Processor: AVR Number of I/O: 16 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199506-ATTINY26-16MC
Packaging: Tray
Core Processor: AVR
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY26-16MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY26-16MC
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY26-16MC
IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY26-16MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26-16MC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY26-16MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26-16MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATTINY26-16MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY26-16MC
Microcontrollers ATTINY26-16MC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY26-16MC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY26-16MC
Embedded - Microcontrollers ATTINY26-16MC
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY26-16MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY26-16MC
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY26-16MC
IC MCU 8BIT 2KB FLASH 32VQFN

IC MCU 8BIT 2KB FLASH 32VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY26-16MC-ND 199506-ATTINY26-16MC 685-ATTINY26-16MC ATTINY26-16MC ATTINY26-16MC ATTINY26-16MC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ATTINY26-16MC 8-bit 8BIT 2KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 11x10b
RAM 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 128 KB
ROM 2 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers