The ATTINY25V-15MT is an 8-bit AVR microcontroller from Quarktwin Technology Ltd. designed for low power consumption and high performance. It features an advanced RISC architecture that allows for efficient execution of 120 powerful instructions, most of which are executed in a single clock cycle. The microcontroller includes 2KB of in-system programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM, with endurance ratings of 10,000 write/erase cycles for Flash and 100,000 for EEPROM. This microcontroller operates within a voltage range of 2.7V to 5.5V and supports clock speeds of up to 8MHz at lower voltages and 16MHz at higher voltages. It is equipped with a variety of peripherals, including an 8-bit Timer/Counter, PWM channels, a 10-bit ADC with multiple channels, and a universal serial interface. The device also includes features for power management, such as low power idle modes and a programmable watchdog timer. The ATTINY25V-15MT is available in an 8-pin SOIC or a 20-pin QFN package and is rated for an automotive temperature range of -40°C to +125°C, making it suitable for a variety of applications, including automotive and industrial environments.
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 20-WQFN (4x4)
IC MCU 8BIT 2KB FLASH 20WQFN
IC MCU 8BIT 2KB FLASH 20WQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY25V-15MT | ATTINY25V-15MT | ATTINY25V-15MT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 8 MHz | 8 MHz | |
| RAM | 0.1280 KB | 128 KB | |
| I/O Ports | 6 |