Manufacturer: Microchip Technology
Win Source Part Number: 1319243-ATTINY25V-10
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: AVR
Speed: 10MHz
Standard Package: 95
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY25V10SN,1611-A
Base Product Number: ATTINY25
RoHS Status: ROHS3 Compliant
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
IC MCU 8BIT 2KB FLASH 8SOIC Product overview: ATTINY25V-10SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY25V-10SN can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB FLASH 8SOIC
8-bit Microcontrollers - MCU 2KB FL 128B EE SRAM 20MHz+105C Matte Sn
IC MCU 8BIT 2KB FLASH 8SOIC
MCU, 8BIT, 10MHZ, WSOIC-8; Product Range:AVR ATtiny Family ATtiny25 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:WSOIC; No. of I/O s:6I/O s RoHS Compliant: Yes
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1319243-ATTINY25V-10SN | ATTINY25V-10SN-ND | 685-ATTINY25V-10SN | ATTINY25V-10SN | ATTINY25V-10SN | ATTINY25V-10SN | 68T3615 | ATTINY25V-10SN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, 10Mhz, Wsoic-8; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 2 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 128 KB | 2 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |