AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
8-bit Microcontrollers - MCU 2KB FL,128B EE,128B SRAM-10MHz
IC MCU 8BIT 2KB FLASH 8SOIC
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
IC MCU 8BIT 2KB FLASH 8SOIC
MCU, 8BIT, 10MHZ, WSOIC-8; Product Range:AVR ATtiny Family ATtiny25 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:WSOIC; No. of I/O s:6I/O s RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY25V-10SHRTR-ND | ATTINY25V-10SHR | ATTINY25V-10SHR | ATTINY25V-10SHR | ATTINY25V-10SHR | 92T0838 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 10Mhz, Wsoic-8; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 2 KB |