AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-8; Product Range:tinyAVR Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 2KB FLASH 128B EE 128B SRAM 10MHz
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
IC MCU 8BIT 2KB FLASH 8SOIC
IC MCU 8BIT 2KB FLASH 8SOIC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY25V-10SH-ND | 68T3614 | ATTINY25V-10SH | ATTINY25V-10SH | ATTINY25V-10SH | ATTINY25V-10SH | ATTINY25V-10SH |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 4x10b | ||||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 2 KB |