The ATTINY25V-10MUR is an 8-bit AVR microcontroller from Lingto Electronic Limited, featuring 2KB of in-system programmable Flash memory. It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock speed of 10 MHz. The microcontroller is designed for low power consumption, with an active mode current of 300 µA at 1 MHz and a power-down mode current of just 0.1 µA. This device includes a variety of integrated peripherals, such as an 8-bit timer/counter with PWM capabilities, a 10-bit ADC with multiple input channels, and a programmable watchdog timer. It also supports in-system programming via SPI and features a debugWIRE on-chip debug system. The ATTINY25V-10MUR is suitable for applications requiring compact size and efficient power usage, making it ideal for embedded systems in industrial environments, given its operational temperature range of -40°C to +85°C. The microcontroller is available in a 20-pad QFN package, facilitating easy integration into various designs.
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 2KB FLASH 20QFN
IC MCU 8BIT 2KB FLASH 20QFN
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
MCU, 8BIT, 10MHZ, QFN-EP-20; Product Range:AVR ATtiny Family ATtiny25 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:QFN-EP; No. of I/O s:6I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 2KB FLSH 128B EE 128B SRAM-10MHz 1.8V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY25V-10MURTR-ND | ATTINY25V-10MUR | ATTINY25V-10MUR | ATTINY25V-10MUR | 68T3612 | ATTINY25V-10MUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 10Mhz, Qfn-Ep-20; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 2 KB |