AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1020540-ATTINY25V-10
Packaging: Tray
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN-EP (4x4)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 2KB FLASH 20QFN Product overview: ATTINY25V-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY25V-10MU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 2KB FLASH 20QFN
IC MCU 8BIT 2KB FLASH 20QFN
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 2KB FLASH 20QFN
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, QFN-8; Product Range:tinyAVR Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:120Byte; No. of Pins:8Pins; MCU Case Style:QFN; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU AVR 2K FLASH 128B EE & SRAM USI ADC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY25V-10MU-ND | 1020540-ATTINY25V-10MU | 685-ATTINY25V-10MU | ATTINY25V-10MU | ATTINY25V-10MU | ATTINY25V-10MU | ATTINY25V-10MU | 68T3611 | ATTINY25V-10MU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY25V-10MU | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Qfn-8; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 4x10b | ||||||||
| RAM | 0.1280 KB | 2 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | 0.1200 KB | ||
| ROM | 2 KB | 128 KB | 0.1280 KB |