Manufacturer: Microchip Technology
Win Source Part Number: 769308-ATTINY25-20MU
Series: AVR ATtiny
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 20MHz
Package: 20-WFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: ATTINY25
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN-EP (4x4)
Alternative Parts (Cross-Reference): ATtiny25-20MI; ATtiny25-20SU-T; ATtiny25-20SU; ATtiny25-20PI;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 2KB FLASH 20QFN Product overview: ATTINY25-20MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY25-20MUR can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 2KB FLASH 20QFN
IC MCU 8BIT 2KB FLASH 20QFN
IC MCU 8BIT 2KB FLASH 20QFN
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 2KB FLASH 20QFN
8-bit Microcontrollers - MCU 2KB FLSH 128B EE SRAM-20MHz IND 5V
MCU, 8BIT, 20MHZ, QFN-EP-20; Product Range:AVR ATtiny Family ATtiny25 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:QFN-EP; No. of I/O s:6I/O s RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769308-ATTINY25-20MUR | 685-ATTINY25-20MUR | ATTINY25-20MURCT-ND | ATTINY25-20MUR | 536-ATTINY25-20MUR | ATTINY25-20MUR | ATTINY25-20MUR | ATTINY25-20MUR | ATTINY25-20MUR | 68T3597 |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY25-20MUR | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | IC MCU 8BIT 2KB FLASH 20QFN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 20Mhz, Qfn-Ep-20; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 2 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 128 KB | 2 KB | ||||||||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH |