Manufacturer: Microchip Technology
Win Source Part Number: 717734-ATTINY24A-CCU
Packaging: Tray
Mounting Style: SMD
Core Processor: AVR
Speed: 20MHz
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 15-UFBGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: ATTINY24A
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 128 x 8
IC MCU 8BIT 2KB FLASH 15UFBGA Product overview: ATTINY24A-CCU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY24A-CCU can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PBGA15
IC MCU 8BIT 2KB FLASH 15UFBGA
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 15-UFBGA (3x3)
8-bit Microcontrollers - MCU AVR 2KB FL 128B EE USI ADC 20MHz IND
8-bit Microcontrollers - MCU AVR 2KB FL 128B EE USI ADC 20MHz IND
IC MCU 8BIT 2KB FLASH 15UFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 717734-ATTINY24A-CCU | 685-ATTINY24A-CCU | ATTINY24A-CCU-ND | ATTINY24A-CCU | ATTINY24A-CCU | ATTINY24A-CCU | ATTINY24A-CCU | 536-ATTINY24A-CCU | ATTINY24A-CCU |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY24A-CCU | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | 8-bit Microcontrollers - MCU AVR 2KB FL 128B EE USI ADC 20MHz IND | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 2 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |||
| ROM | 128 KB | 0.1280 KB | 2 KB | ||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash | Flash; FLASH |