Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY2313V-10SU SL383 ATTINY2313V-10SU SL383

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175611-ATTINY2313V- 10SU SL383 Packaging: Tape & Reel Memory Type: FLASH Memory Size: 2 kB Interface: SPI, UART RAM Size: 128 B Categories: Embedded - Microcontrollers Case / Package: SOIC Max Frequency: 10 MHz Alternative Parts (Cross-Reference): ATTINY2313V-10SU/ SL383; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: AVR Max Operating Temperature: 85 °C Number of Programmable I/O: 18 Number of Timers/Counters: 2
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175611-ATTINY2313V- 10SU SL383 Packaging: Tape & Reel Memory Type: FLASH Memory Size: 2 kB Interface: SPI, UART RAM Size: 128 B Categories: Embedded - Microcontrollers Case / Package: SOIC Max Frequency: 10 MHz Alternative Parts (Cross-Reference): ATTINY2313V-10SU/ SL383; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: AVR Max Operating Temperature: 85 °C Number of Programmable I/O: 18 Number of Timers/Counters: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY2313V-10SU SL383 - 1175611-ATTINY2313V-10SU SL383 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY2313V-10SU SL383
1175611-ATTINY2313V-10SU SL383
Embedded - Embedded - Microcontrollers - ATTINY2313V-10SU SL383 1175611-ATTINY2313V-10SU SL383
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175611-ATTINY2313V- 10SU SL383 Packaging: Tape & Reel Memory Type: FLASH Memory Size: 2 kB Interface: SPI, UART RAM Size: 128 B Categories: Embedded - Microcontrollers Case / Package: SOIC Max Frequency: 10 MHz Alternative Parts (Cross-Reference): ATTINY2313V-10SU/ SL383; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: AVR Max Operating Temperature: 85 °C Number of Programmable I/O: 18 Number of Timers/Counters: 2

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175611-ATTINY2313V-10SU SL383
Packaging: Tape & Reel
Memory Type: FLASH
Memory Size: 2 kB
Interface: SPI, UART
RAM Size: 128 B
Categories: Embedded - Microcontrollers
Case / Package: SOIC
Max Frequency: 10 MHz
Alternative Parts (Cross-Reference): ATTINY2313V-10SU/ SL383;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: AVR
Max Operating Temperature: 85 °C
Number of Programmable I/O: 18
Number of Timers/Counters: 2

Buy Now
8-bit 2KB 2.5V 3.3V Embedded Microcontroller MCU - 685-ATTINY2313V-10SU SL383 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 2KB 2.5V 3.3V Embedded Microcontroller MCU
685-ATTINY2313V-10SU SL383
8-bit 2KB 2.5V 3.3V Embedded Microcontroller MCU 685-ATTINY2313V-10SU SL383
MCU 8-bit AVR RISC 2KB Flash 2.5V/3.3V/5V 20-Pin SOIC W T/R Product overview: ATTINY2313V-10SU SL383 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 2.5V, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313V-10SU SL383 can be used for catalog matching and distributor lookup.

MCU 8-bit AVR RISC 2KB Flash 2.5V/3.3V/5V 20-Pin SOIC W T/R Product overview: ATTINY2313V-10SU SL383 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 2.5V, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313V-10SU SL383 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1175611-ATTINY2313V-10SU SL383 685-ATTINY2313V-10SU SL383
Product Name Embedded - Embedded - Microcontrollers - ATTINY2313V-10SU SL383 8-bit 2KB 2.5V 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 2
RAM 0.1280 KB 0.1280 KB
Serial Interface SPI; UART; SPI, UART SPI/USART/USI
I/O Ports 18
Unlock Full Specs
to access all available technical data

Similar Products

 - C505CA4EMCABXUMA1 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details