20MHZ, SOIC, IND TEMP, GREEN, T&R
20MHZ, SOIC, IND TEMP, GREEN, T&R
20MHZ, SOIC, IND TEMP, GREEN, T&R
Manufacturer: Microchip Technology
Win Source Part Number: 144498-ATTINY2313A-S
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 18
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Family Name: ATtiny2313
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXCT; CY7C63001A-SCT; CY7C63001C-SXC;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: ATTINY2313A-SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313A-SUR can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
MCU, 8BIT, ATTINY, 20MHZ, WSOIC-20; Product Range:AVR ATtiny Family ATtiny23 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:WSOIC; No. of I/O s:18I/O s; RoHS Compliant: Yes
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
8-bit Microcontrollers - MCU AVR 2K FLSH 128B EE 128B SRAM 1UART20MHz
IC MCU 8BIT 2KB FLASH 20SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1773007 | 1773007P | 144498-ATTINY2313A-SUR | 685-ATTINY2313A-SUR | ATTINY2313A-SURDKR-ND | 15AC6257 | ATTINY2313A-SUR | ATTINY2313A-SUR | ATTINY2313A-SUR | ATTINY2313A-SUR | ATTINY2313A-SUR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY2313A-SUR | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 8Bit, Attiny, 20Mhz, Wsoic-20; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| ROM | 2 KB | 128 KB | 0.1280 KB | 2 KB | |||||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; 20-SOIC | Other; Tape & Reel (TR) | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; WSOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Pin Count | 20 | 20 | 20 | 20 | |||||||
| Life Cycle Stage | Active | Active | Active |