Microchip Technology, Inc. Newer Device Available ATTINY2313A ATTINY2313

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, universal serial interface (USI), full-duplex UART, and debugWIRE for on-chip debugging. The device supports a throughput of 20 MIPS at 20 MHz and operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. See also the picoPower® version: ATtiny2313A For product comparison, please consider: ATTINY2313A
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, universal serial interface (USI), full-duplex UART, and debugWIRE for on-chip debugging. The device supports a throughput of 20 MIPS at 20 MHz and operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. See also the picoPower® version: ATtiny2313A For product comparison, please consider: ATTINY2313A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATTINY2313A - ATTINY2313 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATTINY2313A
ATTINY2313
Newer Device Available ATTINY2313A ATTINY2313
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, universal serial interface (USI), full-duplex UART, and debugWIRE for on-chip debugging. The device supports a throughput of 20 MIPS at 20 MHz and operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. See also the picoPower® version: ATtiny2313A For product comparison, please consider: ATTINY2313A

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, universal serial interface (USI), full-duplex UART, and debugWIRE for on-chip debugging. The device supports a throughput of 20 MIPS at 20 MHz and operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

See also the picoPower® version: ATtiny2313A

For product comparison, please consider: ATTINY2313A

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY2313
Product Name Newer Device Available ATTINY2313A
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 0.1280 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers