Microchip Technology, Inc. ATTINY214

Description
The ATtiny214 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running up to 20 MHz and 2 KB Flash, 128B SRAM, and 64 bytes of EEPROM in a 14-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features and advanced peripherals. Additional Features 8-bit high-performance AVR RISC CPU 135 instructions Hardware multiplier Ultra Low Power (ULP) Three sleep modes: Idle Standby Power Down 6 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V
Datasheet
Description
The ATtiny214 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running up to 20 MHz and 2 KB Flash, 128B SRAM, and 64 bytes of EEPROM in a 14-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features and advanced peripherals. Additional Features 8-bit high-performance AVR RISC CPU 135 instructions Hardware multiplier Ultra Low Power (ULP) Three sleep modes: Idle Standby Power Down 6 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY214 - Microchip Technology, Inc.
Chandler, AZ, United States
The ATtiny214 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running up to 20 MHz and 2 KB Flash, 128B SRAM, and 64 bytes of EEPROM in a 14-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features and advanced peripherals. Additional Features 8-bit high-performance AVR RISC CPU 135 instructions Hardware multiplier Ultra Low Power (ULP) Three sleep modes: Idle Standby Power Down 6 Channels Event System Configurable Custom Logic (CCL) 12 Channel 10-bit ADC with Voltage Reference 8-bit Digital to Analog Converter (DAC) Comparators 1x 12-bit Timers (TCD) 2x 16-bit Timer (TCA / TCB) Cyclical Redundancy Check (CRC/SCAN) Watchdog Timer (WDT) Power-On Reset (POR) Brown-Out Detection (BOD) Single pin programming and debugging interface (UPDI) Operation Voltage: 1.8V – 5.5V

The ATtiny214 is a microcontroller using the 8-bit AVR® processor with a hardware multiplier, running up to 20 MHz and 2 KB Flash, 128B SRAM, and 64 bytes of EEPROM in a 14-pin package. The series uses the latest technologies from Microchip with a flexible and low-power architecture, including Event System and SleepWalking, accurate analog features and advanced peripherals.

Additional Features

    • 8-bit high-performance AVR RISC CPU
      • 135 instructions
      • Hardware multiplier
    • Ultra Low Power (ULP)
    • Three sleep modes:
      • Idle
      • Standby
      • Power Down
    • 6 Channels Event System
    • Configurable Custom Logic (CCL)
    • 12 Channel 10-bit ADC with Voltage Reference
    • 8-bit Digital to Analog Converter (DAC)
    • Comparators
    • 1x 12-bit Timers (TCD)
    • 2x 16-bit Timer (TCA / TCB)
    • Cyclical Redundancy Check (CRC/SCAN)
    • Watchdog Timer (WDT)
    • Power-On Reset (POR)
    • Brown-Out Detection (BOD)
    • Single pin programming and debugging interface (UPDI)
    • Operation Voltage: 1.8V – 5.5V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY214
Bits 8 Bit; 16 Bit
Number 2
RAM 0.1280 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details