AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 14-SOIC
8-bit Microcontrollers - MCU 20MHz, 2KB, SOIC14, Ind 125C, Green, Tray
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 14-SOIC
IC MCU 8BIT 2KB FLASH 14SOIC
IC MCU 8BIT 2KB FLASH 14SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY214-SSF-ND | ATTINY214-SSF | ATTINY214-SSF | ATTINY214-SSF | ATTINY214-SSF |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | 8 Bit; Other; A/D 10x10b; D/A 1x8b | ||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 2 KB |