The ATTINY204-SSF is an 8-bit microcontroller from Lingto Electronic Limited, featuring a high-performance AVR RISC architecture capable of operating at speeds up to 20 MHz. It includes 2 KB of Flash memory, 128 bytes of SRAM, and 64 bytes of EEPROM, with a write/erase cycle endurance of 10,000 for Flash and 100,000 for EEPROM, and a data retention period of 20 years at 85°C. This microcontroller supports various power-saving features, including multiple sleep modes and picoPower technology, making it suitable for low-power applications. It has a range of integrated peripherals, such as a 16-bit Timer/Counter, USART, SPI, and TWI interfaces, along with a 10-bit ADC and an analog comparator. The device operates within a temperature range of -40°C to 105°C and is available in a 14-pin SOIC package. The ATTINY204-SSF is designed for applications requiring compact size and efficient power management, making it a viable option for engineers looking for a versatile microcontroller for embedded systems.
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 14-SOIC
8-bit Microcontrollers - MCU 20MHz, 2KB, SOIC14, Ind 125C, Green, Tray
AVR tinyAVR™ 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) FLASH 14-SOIC
IC MCU 8BIT 2KB FLASH 14SOIC
IC MCU 8BIT 2KB FLASH 14SOIC
IC MCU 8BIT 2KB FLASH 14SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY204-SSF-ND | ATTINY204-SSF | ATTINY204-SSF | ATTINY204-SSF | ATTINY204-SSF | ATTINY204-SSF |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 2 KB |